Samsung logo

Samsung DV90TA040AE/EU tumble dryer Freestanding Front-load 9 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16523
Info modified on:
17 Oct 2024, 14:58:22
Short summary description Samsung DV90TA040AE/EU tumble dryer Freestanding Front-load 9 kg A++ White:

Samsung DV90TA040AE/EU, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left/right

Long summary description Samsung DV90TA040AE/EU tumble dryer Freestanding Front-load 9 kg A++ White:

Samsung DV90TA040AE/EU. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: B, Drying programs: Bedding, Cotton, Delicate/silk, Iron dry, Mix, Outdoor/sport, Quick, Synthetics, Timed, Towel,.... Energy efficiency class: A++, Energy consumption: 2.15 kWh, Annual energy consumption: 258 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.