Samsung logo

Samsung DV90T8240SH tumble dryer Freestanding Front-load 9 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69350
Info modified on:
18 Jun 2025, 15:33:26
Short summary description Samsung DV90T8240SH tumble dryer Freestanding Front-load 9 kg White:

Samsung DV90T8240SH, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Samsung DV90T8240SH tumble dryer Freestanding Front-load 9 kg White:

Samsung DV90T8240SH. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class (old): B, Drying programs: Wool, Mix, Timed, Quick, Freshen-up, Delicate/silk, Blouse/shirt, Cotton, Towel, Synthetics, Iron.... Energy consumption: 1.54 kWh, Annual energy consumption: 194 kWh, Heat source: Electric. Depth: 660 mm, Width: 600 mm, Height: 850 mm. Energy efficiency class (old): A+++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.