Samsung logo

Samsung DV90N8289AW tumble dryer Freestanding Front-load 9 kg A+++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80896
Info modified on:
17 Oct 2024, 14:58:19
Short summary description Samsung DV90N8289AW tumble dryer Freestanding Front-load 9 kg A+++ White:

Samsung DV90N8289AW, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Samsung DV90N8289AW tumble dryer Freestanding Front-load 9 kg A+++ White:

Samsung DV90N8289AW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Quick, Delicate/silk, Cotton, Iron dry. Energy efficiency class: A+++, Energy consumption: 1.56 kWh, Annual energy consumption: 194 kWh. Depth: 650 mm, Width: 600 mm, Height: 850 mm. Package width: 666 mm, Package depth: 696 mm, Package height: 883 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.