Samsung logo

Samsung DV90N62642X tumble dryer Freestanding Front-load 9 kg Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37449
Info modified on:
18 Jun 2025, 15:33:25
Short summary description Samsung DV90N62642X tumble dryer Freestanding Front-load 9 kg Stainless steel:

Samsung DV90N62642X, Freestanding, Front-load, Heat pump, Stainless steel, Buttons, Rotary, Right

Long summary description Samsung DV90N62642X tumble dryer Freestanding Front-load 9 kg Stainless steel:

Samsung DV90N62642X. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class (old): B, Drying programs: Wool, Mix, Quick, Delicate/silk, Cotton, Synthetics, Iron dry. Energy consumption: 1.56 kWh, Annual energy consumption: 194 kWh, Heat source: Electric. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Energy efficiency class (old): A+++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.