location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DV90M8204AW tumble dryer Freestanding Front-load 9 kg A+++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DV90M8204AW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DV90M8204AW/ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088754772
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:52:03
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung DV90M8204AW tumble dryer Freestanding Front-load 9 kg A+++ White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 9 kg White
  • - Heat pump
  • - LED Built-in display
  • - Moisture sensor Remaining time indication
  • - Wi-Fi controlled Near Field Communication (NFC)
  • - Energy efficiency class: A+++
  • - 194 kWh 65 dB 1400 RPM
More>>>
Short summary description Samsung DV90M8204AW tumble dryer Freestanding Front-load 9 kg A+++ White:
This short summary of the Samsung DV90M8204AW tumble dryer Freestanding Front-load 9 kg A+++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DV90M8204AW, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Samsung DV90M8204AW tumble dryer Freestanding Front-load 9 kg A+++ White:
This is an auto-generated long summary of Samsung DV90M8204AW tumble dryer Freestanding Front-load 9 kg A+++ White based on the first three specs of the first five spec groups.

Samsung DV90M8204AW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Drying class: B, Drying programs: Auto, Wool, Mix, Quick, Freshen-up, Delicate/silk, Eco, Blanket, Blouse/shirt, Cotton, Towel,.... Energy efficiency class: A+++, Energy consumption: 1.56 kWh, Annual energy consumption: 194 kWh. Depth: 650 mm, Width: 600 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Heat pump
Product colour *
White
Door hinge
Right
Reversible doors *
No
Control type *
Rotary, Touch
Built-in display *
Yes
Display type
LED
Drum material
Stainless steel
Certification
CE
Performance
Rated capacity *
9 kg
Drying class *
B
Drying programs *
Auto, Wool, Mix, Quick, Freshen-up, Delicate/silk, Eco, Blanket, Blouse/shirt, Cotton, Towel, Synthetics
Cycle time *
188 min
Noise level *
65 dB
Maximum spin speed
1400 RPM
Refrigerating medium
R134a
Moisture sensor
Yes
Adjustable drying level
Yes
Performance
Number of drying levels
3
Ergonomics
Drum interior light
Yes
Remaining time indication
Yes
LED program stage indicator
Yes
Buzzer
Yes
Child lock
Yes
Wi-Fi controlled *
Yes
Near Field Communication (NFC) *
Yes
Power
Energy efficiency class *
A+++
Power consumption (off)
0.5 W
Energy consumption *
1.56 kWh
Annual energy consumption *
194 kWh
Heat source *
Electric
Weight & dimensions
Width
600 mm
Depth *
650 mm
Height
850 mm
Weight
52 kg
Brand Image Product code Product Stock Price from
Samsung DV70M50201W tumble dryer Freestanding Front-load 7 kg A++ White Samsung DV70M50201W tumble dryer Freestanding Front-load 7 kg A++ White
(show image)
DV70M50201W/ET DV70M50201W 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DV80M5210IW tumble dryer Freestanding Front-load 8 kg A+++ White Samsung DV80M5210IW tumble dryer Freestanding Front-load 8 kg A+++ White
(show image)
DV80M5210IW DV80M5210IW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DV80M50101W tumble dryer Freestanding Front-load 8 kg A++ White Samsung DV80M50101W tumble dryer Freestanding Front-load 8 kg A++ White
(show image)
DV80M50101W DV80M50101W 0.00
(excl. VAT)
0 (incl. VAT)