location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DV70M50201W tumble dryer Freestanding Front-load 7 kg A++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DV70M50201W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DV70M50201W/ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088754703
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:04:47
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung DV70M50201W tumble dryer Freestanding Front-load 7 kg A++ White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 7 kg 115 L White
  • - Heat pump
  • - Reversible doors
  • - LED Built-in display
  • - Anti-Crease function Adjustable spin speed Delayed start timer Remaining time indication
  • - Near Field Communication (NFC)
  • - Energy efficiency class: A++
  • - 211 kWh 65 dB
More>>>
Short summary description Samsung DV70M50201W tumble dryer Freestanding Front-load 7 kg A++ White:
This short summary of the Samsung DV70M50201W tumble dryer Freestanding Front-load 7 kg A++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DV70M50201W, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Samsung DV70M50201W tumble dryer Freestanding Front-load 7 kg A++ White:
This is an auto-generated long summary of Samsung DV70M50201W tumble dryer Freestanding Front-load 7 kg A++ White based on the first three specs of the first five spec groups.

Samsung DV70M50201W. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Drying class: B, Drying programs: Wool, Mix, Quick, Freshen-up, Delicate/silk, Eco, Blanket, Blouse/shirt, Cotton, Towel, Synthetics. Energy efficiency class: A++, Energy consumption: 1.67 kWh, Annual energy consumption: 211 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Heat pump
Product colour *
White
Door hinge
Right
Reversible doors *
Yes
Control type *
Rotary, Touch
Drum volume
115 L
Built-in display *
Yes
Display type
LED
Drum material
Stainless steel
Certification
CE
Performance
Rated capacity *
7 kg
Drying class *
B
Drying programs *
Wool, Mix, Quick, Freshen-up, Delicate/silk, Eco, Blanket, Blouse/shirt, Cotton, Towel, Synthetics
Cycle time *
150 min
Noise level *
65 dB
Anti-Crease function
Yes
Adjustable spin speed
Yes
Refrigerating medium
R134a
Adjustable drying level
Yes
Number of drying levels
3
Ergonomics
Delayed start timer *
Yes
Drum interior light
No
Remaining time indication
Yes
LED program stage indicator
Yes
Buzzer
Yes
Child lock
Yes
Filter cleaning indicator
Yes
Water level indicator
Yes
Near Field Communication (NFC) *
Yes
Power
Energy efficiency class *
A++
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Power consumption (standby)
5 W
Power consumption (off)
0.5 W
Energy consumption *
1.67 kWh
Annual energy consumption *
211 kWh
Heat source *
Electric
Weight & dimensions
Width
600 mm
Depth *
600 mm
Height
850 mm
Weight
50 kg
Brand Image Product code Product Stock Price from
Samsung DV90M8204AW tumble dryer Freestanding Front-load 9 kg A+++ White Samsung DV90M8204AW tumble dryer Freestanding Front-load 9 kg A+++ White
(show image)
DV90M8204AW/ET DV90M8204AW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DV80M5210IW tumble dryer Freestanding Front-load 8 kg A+++ White Samsung DV80M5210IW tumble dryer Freestanding Front-load 8 kg A+++ White
(show image)
DV80M5210IW DV80M5210IW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DV80M50101W tumble dryer Freestanding Front-load 8 kg A++ White Samsung DV80M50101W tumble dryer Freestanding Front-load 8 kg A++ White
(show image)
DV80M50101W DV80M50101W 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DV90K6000CW tumble dryer Freestanding Front-load 9 kg A++ White Samsung DV90K6000CW tumble dryer Freestanding Front-load 9 kg A++ White
(show image)
DV90K6000CW DV90K6000CW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DV80K6010EW tumble dryer Freestanding Front-load 8 kg A++ White Samsung DV80K6010EW tumble dryer Freestanding Front-load 8 kg A++ White
(show image)
DV80K6010EW DV80K6010EW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DV81F5E5HGW tumble dryer Freestanding Front-load 8 kg A++ White Samsung DV81F5E5HGW tumble dryer Freestanding Front-load 8 kg A++ White
(show image)
DV81F5E5HGW DV81F5E5HGW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DV80F5E5HGW tumble dryer Freestanding Front-load 8 kg A++ White Samsung DV80F5E5HGW tumble dryer Freestanding Front-load 8 kg A++ White
(show image)
DV80F5E5HGW DV80F5E5HGW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DV70F5E2HGW tumble dryer Freestanding Front-load 7 kg A++ White Samsung DV70F5E2HGW tumble dryer Freestanding Front-load 7 kg A++ White
(show image)
DV70F5E2HGW DV70F5E2HGW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DV90F5E6HGW tumble dryer Freestanding Front-load 9 kg A++ Chrome, White Samsung DV90F5E6HGW tumble dryer Freestanding Front-load 9 kg A++ Chrome, White
(show image)
DV90F5E6HGW DV90F5E6HGW 0.00
(excl. VAT)
0 (incl. VAT)