Samsung DV6000, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right
Samsung DV6000. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: B, Drying programs: Wool, Sport, Timed, Quick, Delicate/silk. Energy efficiency class: A++, Energy consumption: 2.2 kWh, Annual energy consumption: 258 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm