Samsung DV90CGC2A0AEWS, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right
Samsung DV90CGC2A0AEWS. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: B, Drying programs: Bedding, Cool Air, Cotton, Delicate/silk, Hygiene/anti-allergy, Intensive/outdoor, Iron dry, Mix,.... Apps supported: SmartThings. Energy efficiency class: A+++, Energy consumption: 1.54 kWh, Annual energy consumption: 194 kWh. Samsung technologies (clothes care): OptimalDry™, Wrinkle Prevent