Samsung logo

Samsung DV90BB7445GB tumble dryer Freestanding Front-load 9 kg A+++ Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17479
Info modified on:
21 Nov 2024, 07:46:51
Short summary description Samsung DV90BB7445GB tumble dryer Freestanding Front-load 9 kg A+++ Black:

Samsung DV90BB7445GB, Freestanding, Front-load, Heat pump, Black, Rotary, Touch, Right

Long summary description Samsung DV90BB7445GB tumble dryer Freestanding Front-load 9 kg A+++ Black:

Samsung DV90BB7445GB. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: B, Drying programs: Bedding, Blouse/shirt, Cotton, Delicate/silk, Hygiene/anti-allergy, Iron dry, Outdoor/sport,.... Energy efficiency class: A+++, Energy consumption: 1.46 kWh, Annual energy consumption: 182 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Package width: 670 mm, Package depth: 695 mm, Package height: 895 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.