Samsung logo

Samsung DV81M5210QW tumble dryer Freestanding Front-load 8 kg A+++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120317
Info modified on:
24 Mar 2025, 02:06:29
Short summary description Samsung DV81M5210QW tumble dryer Freestanding Front-load 8 kg A+++ White:

Samsung DV81M5210QW, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, 115 L

Long summary description Samsung DV81M5210QW tumble dryer Freestanding Front-load 8 kg A+++ White:

Samsung DV81M5210QW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Quick, Delicate/silk, Blouse/shirt, Cotton, Towel. Energy efficiency class: A+++, Energy consumption: 1.43 kWh, Annual energy consumption: 176 kWh. Depth: 640 mm, Width: 600 mm, Height: 850 mm. Package width: 666 mm, Package depth: 695 mm, Package height: 884 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.