Samsung logo

Samsung DV80T6220LH tumble dryer Freestanding Front-load 8 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32036
Info modified on:
18 Jun 2025, 15:33:26
Short summary description Samsung DV80T6220LH tumble dryer Freestanding Front-load 8 kg White:

Samsung DV80T6220LH, Freestanding, Front-load, Condensation, White, Right, Glass window door

Long summary description Samsung DV80T6220LH tumble dryer Freestanding Front-load 8 kg White:

Samsung DV80T6220LH. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Condensation efficiency class (old): B, Drying programs: Wool, Mix, Timed, Quick, Delicate/silk, Blouse/shirt, Cotton, Towel, Iron dry. Energy consumption: 1.41 kWh, Annual energy consumption: 176 kWh, Heat source: Electric. Depth: 650 mm, Width: 600 mm, Height: 850 mm. Energy efficiency class (old): A+++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.