Samsung logo

Samsung DV80T6220LE tumble dryer Freestanding Front-load 8 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52304
Info modified on:
24 Jul 2025, 07:03:29
Short summary description Samsung DV80T6220LE tumble dryer Freestanding Front-load 8 kg White:

Samsung DV80T6220LE, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Samsung DV80T6220LE tumble dryer Freestanding Front-load 8 kg White:

Samsung DV80T6220LE. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class (old): B, Drying programs: Wool, Mix, Timed, Quick, Freshen-up, Delicate/silk, Blouse/shirt, Cotton, Towel, Synthetics, Iron.... Energy consumption: 1.41 kWh, Annual energy consumption: 176 kWh, Heat source: Electric. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Package width: 670 mm, Package depth: 695 mm, Package height: 895 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.