Samsung logo

Samsung DV80T5220TT tumble dryer Freestanding Front-load 8 kg A+++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69659
Info modified on:
19 Nov 2024, 10:40:46
Short summary description Samsung DV80T5220TT tumble dryer Freestanding Front-load 8 kg A+++ White:

Samsung DV80T5220TT, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Samsung DV80T5220TT tumble dryer Freestanding Front-load 8 kg A+++ White:

Samsung DV80T5220TT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Timed, Quick, Delicate/silk, Blouse/shirt, Cotton, Towel, Synthetics, Iron dry. Energy efficiency class: A+++, Energy consumption: 1.41 kWh, Annual energy consumption: 176 kWh. Depth: 650 mm, Width: 600 mm, Height: 850 mm. Package width: 670 mm, Package depth: 695 mm, Package height: 895 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.