Samsung DV80T5220AX, Freestanding, Front-load, Heat pump, Platinum, Silver, Rotary, Touch, Right
Samsung DV80T5220AX. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: B, Drying programs: Mix, Timed, Quick, Blouse/shirt, Cotton, Towel, Iron dry. Energy efficiency class: A+++, Energy consumption: 1.41 kWh, Annual energy consumption: 176 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm