Samsung DV80T5220AW, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right
Samsung DV80T5220AW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class (old): B, Drying programs: Wool, Mix, Timed, Quick, Freshen-up, Delicate/silk, Blanket, Blouse/shirt, Cotton, Towel,.... Energy consumption: 1.41 kWh, Annual energy consumption: 176 kWh, Heat source: Electric/Gas. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Energy efficiency class (old): A+++