Samsung logo

Samsung DV80M5210IW tumble dryer Freestanding Front-load 8 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64224
Info modified on:
18 Jun 2025, 15:33:25
Short summary description Samsung DV80M5210IW tumble dryer Freestanding Front-load 8 kg White:

Samsung DV80M5210IW, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Samsung DV80M5210IW tumble dryer Freestanding Front-load 8 kg White:

Samsung DV80M5210IW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class (old): B, Drying programs: Wool, Mix, Timed, Quick, Freshen-up, Delicate/silk, Blouse/shirt, Cotton, Towel, Synthetics. Energy consumption: 1.43 kWh, Annual energy consumption: 176 kWh, Heat source: Electric. Depth: 640 mm, Width: 600 mm, Height: 850 mm. Energy efficiency class (old): A+++

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.