Samsung logo

Samsung DV80M5010KW/EE tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59405
Info modified on:
17 Oct 2024, 14:58:19
Short summary description Samsung DV80M5010KW/EE tumble dryer Freestanding Front-load 8 kg A++ White:

Samsung DV80M5010KW/EE, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Samsung DV80M5010KW/EE tumble dryer Freestanding Front-load 8 kg A++ White:

Samsung DV80M5010KW/EE. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: B, Drying programs: Mix, Quick, Blouse/shirt, Lingerie, Cotton, Towel, Synthetics, Iron dry. Energy efficiency class: A++, Energy consumption: 235 kWh, Annual energy consumption: 235 kWh. Depth: 640 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.