Samsung logo

Samsung DV8000 tumble dryer Freestanding Front-load 8 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118223
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Samsung DV8000 tumble dryer Freestanding Front-load 8 kg White:

Samsung DV8000, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left

Long summary description Samsung DV8000 tumble dryer Freestanding Front-load 8 kg White:

Samsung DV8000. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Drying programs: Wool, Delicate/silk, Condensation efficiency class (old): A. Annual energy consumption: 235 kWh, Heat source: Electric. Depth: 645 mm, Width: 598 mm, Height: 850 mm. Energy efficiency class (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.