Samsung logo

Samsung DV80F5E5 tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124276
Info modified on:
17 Oct 2024, 14:58:11
Short summary description Samsung DV80F5E5 tumble dryer Freestanding Front-load 8 kg A++ White:

Samsung DV80F5E5, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, 115 L

Long summary description Samsung DV80F5E5 tumble dryer Freestanding Front-load 8 kg A++ White:

Samsung DV80F5E5. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Drying programs: Wool, Sport, Timed, Quick, Cycle time: 170 min. Energy efficiency class: A++, Energy consumption: 1.98 kWh, Annual energy consumption: 235 kWh. Depth: 638 mm, Width: 598 mm, Height: 850 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.