Samsung logo

Samsung monitor 152X 15" TFT silver computer monitor 38.1 cm (15") 1024 x 768 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144558
Info modified on:
22 Aug 2022, 16:27:33
Short summary description Samsung monitor 152X 15" TFT silver computer monitor 38.1 cm (15") 1024 x 768 pixels:

Samsung monitor 152X 15" TFT silver, 38.1 cm (15"), 1024 x 768 pixels, LCD, 16 ms, Silver

Long summary description Samsung monitor 152X 15" TFT silver computer monitor 38.1 cm (15") 1024 x 768 pixels:

Samsung monitor 152X 15" TFT silver. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 120°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.