Samsung logo

Samsung ATIV One 7 Curved DP700A7K Intel® Core™ i5 i5-5200U 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145994
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung ATIV One 7 Curved DP700A7K Intel® Core™ i5 i5-5200U 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Windows 8.1 Black:

Samsung ATIV One 7 Curved DP700A7K, 68.6 cm (27"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8.1

Long summary description Samsung ATIV One 7 Curved DP700A7K Intel® Core™ i5 i5-5200U 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Windows 8.1 Black:

Samsung ATIV One 7 Curved DP700A7K. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Curved. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Built-in camera. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.