Samsung logo

Samsung ATIV One 7 DP700A3D Intel® Core™ i5 i5-3470T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7690M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35269
Info modified on:
07 Oct 2024, 17:12:19
Short summary description Samsung ATIV One 7 DP700A3D Intel® Core™ i5 i5-3470T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7690M Windows 8 Black:

Samsung ATIV One 7 DP700A3D, 58.4 cm (23"), Full HD, Intel® Core™ i5, 6 GB, 750 GB, Windows 8

Long summary description Samsung ATIV One 7 DP700A3D Intel® Core™ i5 i5-3470T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7690M Windows 8 Black:

Samsung ATIV One 7 DP700A3D. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7690M. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.