Samsung logo

Samsung DP700A3D Intel Pentium G G645T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66732
Info modified on:
23 Jul 2024, 21:46:21
Short summary description Samsung DP700A3D Intel Pentium G G645T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) Black:

Samsung DP700A3D, 58.4 cm (23"), Full HD, Intel Pentium G, 4 GB, 1 TB, Windows 8

Long summary description Samsung DP700A3D Intel Pentium G G645T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) Black:

Samsung DP700A3D. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel Pentium G, Processor frequency: 2.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.