Samsung logo

Samsung DP700A3D Intel® Core™ i5 i5-3470T 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60681
Info modified on:
23 Jul 2024, 21:46:21
Short summary description Samsung DP700A3D Intel® Core™ i5 i5-3470T 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

Samsung DP700A3D, 59.9 cm (23.6"), Full HD, Intel® Core™ i5, 6 GB, 750 GB, Windows 8

Long summary description Samsung DP700A3D Intel® Core™ i5 i5-3470T 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

Samsung DP700A3D. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.