Samsung DP700A3B, 58.4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 7 Home Premium
Samsung DP700A3B. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 6470M. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver