Samsung logo

Samsung ATIV One 5 Style DP515A2G AMD A6 A6-5200 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61602
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung ATIV One 5 Style DP515A2G AMD A6 A6-5200 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White:

Samsung ATIV One 5 Style DP515A2G, 54.6 cm (21.5"), Full HD, AMD A6, 4 GB, 1 TB, Windows 8.1

Long summary description Samsung ATIV One 5 Style DP515A2G AMD A6 A6-5200 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White:

Samsung ATIV One 5 Style DP515A2G. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD A6, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8400. Built-in camera. Operating system installed: Windows 8.1. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.