Samsung 5 DP500A2D, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 8 GB, 1 TB, Windows 8
Samsung 5 DP500A2D. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 2.8 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 620M. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black