Samsung DM55E, Digital signage flat panel, 139.7 cm (55"), LED, 1920 x 1080 pixels, 24/7
Samsung DM55E. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black