Samsung logo

Samsung DM500T4Z-T53 PC Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Windows 7 Home Premium Desktop Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51773
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung DM500T4Z-T53 PC Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Windows 7 Home Premium Desktop Black:

Samsung DM500T4Z-T53, 3.3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description Samsung DM500T4Z-T53 PC Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Windows 7 Home Premium Desktop Black:

Samsung DM500T4Z-T53. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 750. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.