Samsung logo

Samsung DM301S1A-AS30 PC Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67240
Info modified on:
23 Jul 2024, 21:46:17
Short summary description Samsung DM301S1A-AS30 PC Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:

Samsung DM301S1A-AS30, 3.3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description Samsung DM301S1A-AS30 PC Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:

Samsung DM301S1A-AS30. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 270 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.