Samsung logo

Samsung DM300S1A Intel Pentium G G630 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520 Windows 7 Home Premium PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31057
Info modified on:
23 Jul 2024, 21:46:14
Short summary description Samsung DM300S1A Intel Pentium G G630 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520 Windows 7 Home Premium PC Black:

Samsung DM300S1A, 2.7 GHz, Intel Pentium G, 6 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description Samsung DM300S1A Intel Pentium G G630 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520 Windows 7 Home Premium PC Black:

Samsung DM300S1A. Processor frequency: 2.7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 520. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 270 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.