Samsung logo

Samsung S850 Black 1/1.8" 8.1 MP CCD 3264 x 2448 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84990
Info modified on:
04 Apr 2019, 07:45:51
Short summary description Samsung S850 Black 1/1.8" 8.1 MP CCD 3264 x 2448 pixels:

Samsung S850 Black, 8.1 MP, 3264 x 2448 pixels, 1/1.8", CCD, 5x, Black

Long summary description Samsung S850 Black 1/1.8" 8.1 MP CCD 3264 x 2448 pixels:

Samsung S850 Black. Megapixel (approx.): 8.1 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 7.8 - 39 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 20 MB. Weight: 172 g. Product colour: Black

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.