Samsung logo

Samsung Digimax S500 Black 1/2.5" 5.1 MP CCD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77765
Info modified on:
18 Jan 2024, 17:31:47
Short summary description Samsung Digimax S500 Black 1/2.5" 5.1 MP CCD:

Samsung Digimax S500 Black, 5.1 MP, 1/2.5", CCD, 3x, 136 g, Black

Long summary description Samsung Digimax S500 Black 1/2.5" 5.1 MP CCD:

Samsung Digimax S500 Black. Megapixel (approx.): 5.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4"). Internal memory: 20 MB. PictBridge. Weight: 136 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.