Samsung logo

Samsung S1050 Black 1/1.8" 10.1 MP CCD 3648 x 2736 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91711
Info modified on:
04 Apr 2019, 07:57:48
Short summary description Samsung S1050 Black 1/1.8" 10.1 MP CCD 3648 x 2736 pixels:

Samsung S1050 Black, 10.1 MP, 3648 x 2736 pixels, 1/1.8", CCD, 5x, Black

Long summary description Samsung S1050 Black 1/1.8" 10.1 MP CCD 3648 x 2736 pixels:

Samsung S1050 Black. Megapixel (approx.): 10.1 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 7.8 - 39 mm. Display diagonal: 7.62 cm (3"). Internal memory: 45 MB. PictBridge. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.