Samsung logo

Samsung Digimax L85 1/1.8" 8.1 MP CCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60103
Info modified on:
04 Apr 2019, 05:59:27
Short summary description Samsung Digimax L85 1/1.8" 8.1 MP CCD Black:

Samsung Digimax L85, 8.1 MP, 1/1.8", CCD, 5x, 190 g, Black

Long summary description Samsung Digimax L85 1/1.8" 8.1 MP CCD Black:

Samsung Digimax L85. Megapixel (approx.): 8.1 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 5x, Digital zoom: 8x, Focal length range: 7.8 - 39 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 23 MB. PictBridge. Weight: 190 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.