Samsung logo

Samsung Digimax A503 Silver 1/2.5" 5 MP CCD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33508
Info modified on:
04 Apr 2019, 05:59:27
Short summary description Samsung Digimax A503 Silver 1/2.5" 5 MP CCD:

Samsung Digimax A503 Silver, 5 MP, 1/2.5", CCD, 98 g, Silver

Long summary description Samsung Digimax A503 Silver 1/2.5" 5 MP CCD:

Samsung Digimax A503 Silver. Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD. Digital zoom: 5x, Focal length range: 6.1 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). Internal memory: 24 MB. PictBridge. Weight: 98 g. Product colour: Silver

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.