Samsung DB40E, Digital signage flat panel, 101.6 cm (40"), LED, 1920 x 1080 pixels, 16/7
Samsung DB40E. Product design: Digital signage flat panel. Display diagonal: 101.6 cm (40"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Product colour: Black