Samsung logo

Samsung DB22D-P Signage Display Digital signage flat panel 54.6 cm (21.5") LED Wi-Fi 250 cd/m² Full HD Black 16/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124907
Info modified on:
10 Aug 2024, 09:55:08
Short summary description Samsung DB22D-P Signage Display Digital signage flat panel 54.6 cm (21.5") LED Wi-Fi 250 cd/m² Full HD Black 16/7:

Samsung DB22D-P, Digital signage flat panel, 54.6 cm (21.5"), LED, 1920 x 1080 pixels, Wi-Fi, 16/7

Long summary description Samsung DB22D-P Signage Display Digital signage flat panel 54.6 cm (21.5") LED Wi-Fi 250 cd/m² Full HD Black 16/7:

Samsung DB22D-P. Product design: Digital signage flat panel. Display diagonal: 54.6 cm (21.5"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 250 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 16/7. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.