Samsung logo

Samsung DB10E-T Signage Display Digital signage flat panel 25.6 cm (10.1") LED Wi-Fi 400 cd/m² WXGA Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84972
Info modified on:
27 May 2024, 12:35:41
Short summary description Samsung DB10E-T Signage Display Digital signage flat panel 25.6 cm (10.1") LED Wi-Fi 400 cd/m² WXGA Black:

Samsung DB10E-T, Digital signage flat panel, 25.6 cm (10.1"), LED, 1280 x 800 pixels, Wi-Fi

Long summary description Samsung DB10E-T Signage Display Digital signage flat panel 25.6 cm (10.1") LED Wi-Fi 400 cd/m² WXGA Black:

Samsung DB10E-T. Product design: Digital signage flat panel. Display diagonal: 25.6 cm (10.1"), Display technology: LED, Display resolution: 1280 x 800 pixels, Display brightness: 400 cd/m², HD type: WXGA. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.