Samsung logo

Samsung DA-F61 Stereo portable speaker Silver 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78434
Info modified on:
04 Jan 2024, 14:07:34
Short summary description Samsung DA-F61 Stereo portable speaker Silver 20 W:

Samsung DA-F61, 2.0 channels, 20 W, Wireless, 3.0+HS, Stereo portable speaker, Silver

Long summary description Samsung DA-F61 Stereo portable speaker Silver 20 W:

Samsung DA-F61. Audio output channels: 2.0 channels. RMS rated power: 20 W. Connectivity technology: Wireless, Bluetooth version: 3.0+HS. Product type: Stereo portable speaker, Product colour: Silver, Product design: Soundbar. Recommended usage: Universal

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.