Samsung DA-E650, 2.1 channels, 20 W, 40 W, 3.5 mm, 3.0+HS, iPad, iPhone, iPod
Samsung DA-E650. Audio output channels: 2.1 channels, RMS rated power: 20 W, Peak power: 40 W. Headphone connectivity: 3.5 mm, Bluetooth version: 3.0+HS. Apple docking compatibility: iPad, iPhone, iPod. Product colour: Brown, Volume control: Digital. Subwoofer RMS power: 20 W