Samsung logo

Samsung DA-E650 40 W Brown

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83874
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung DA-E650 40 W Brown:

Samsung DA-E650, 40 W, 1-way, iPad, iPhone, iPod, Brown, 0.41 W, 0.22 W

Long summary description Samsung DA-E650 40 W Brown:

Samsung DA-E650. RMS rated power: 40 W, Speaker type: 1-way. Apple docking compatibility: iPad, iPhone, iPod. Product colour: Brown. Power consumption (typical): 0.41 W, Power consumption (standby): 0.22 W. Cables included: AC, Audio (3.5mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.