location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung D300 data projector 3000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D300
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung D300 data projector 3000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 3000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 3000:1
  • - 270 W
Warranty: 2 years.
Long product name Samsung D300 data projector 3000 ANSI lumens DLP XGA (1024x768) :
The long product name of Samsung D300 data projector 3000 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP® data projector
More>>>
Samsung D300 data projector 3000 ANSI lumens DLP XGA (1024x768):
The official description of Samsung D300 data projector 3000 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The D300 projects 3000 ANSI lumens of brightness for crisp, clear images that are essential for businesses, schools, and religious institutions. The projector has a native XGA 1024 x 768 resolution, 3000 lumens of brightness, and a 3,000:1 contrast ratio allowing you to project in well lit rooms with clarity and perfection. The D300 uses Texas Instruments DLP technology for low maintenance with no filters to ever replace, a high contrast ratio for superior readability, and no color decay over time. SAMSUNG’s D300 data projector is sure to impress your audience in any meeting room or classroom.

Short summary description Samsung D300 data projector 3000 ANSI lumens DLP XGA (1024x768):
This short summary of the Samsung D300 data projector 3000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung D300, 3000 ANSI lumens, DLP, XGA (1024x768), 3000:1, 30 - 70 kHz, 56 - 85 Hz

Long summary description Samsung D300 data projector 3000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Samsung D300 data projector 3000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Samsung D300. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Offset: 125%. Serial interface type: RS-232. Noise level: 30 dB

Projector
Projection distance
10
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
3000:1
Horizontal scan range
30 - 70 kHz
Vertical scan range
56 - 85 Hz
Keystone correction, horizontal
30°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHP
Lamp power
220 W
Lens system
Offset
125%
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Ports & interfaces
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
Features
Noise level *
30 dB
Power
Power consumption (typical) *
270 W
Power consumption (standby) *
8.5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight *
4.49 kg
Package weight
5.22 kg
Other features
Aspect ratio
4:3, 16:9
Package dimensions (WxDxH)
416.56 x 408.94 x 238.76 mm
Dimensions (WxDxH)
342.9 x 347.98 x 162.56 mm
Power requirements
100 - 240 V, 50 - 60 Hz
Compatibility
VGA (640 x 480), SVGA (800 x 600), XGA (1024 x 768), SXGA (1280 x 1024
RS-232 ports
1