Samsung logo

Samsung CY-SWR-1100 wireless router Gigabit Ethernet

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117947
Info modified on:
14 Jun 2019, 12:52:03
Short summary description Samsung CY-SWR-1100 wireless router Gigabit Ethernet:

Samsung CY-SWR-1100, Wi-Fi 4 (802.11n), Ethernet LAN

Long summary description Samsung CY-SWR-1100 wireless router Gigabit Ethernet:

Samsung CY-SWR-1100. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS, NAT functionality: PNAT. Supported network protocols: HTTP / DHCP / PPPoE / PPTP / L2TP. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.