Samsung logo

Samsung SMN1000D 139.7 cm (55")

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118796
Info modified on:
13 Nov 2024, 22:11:58
Short summary description Samsung SMN1000D 139.7 cm (55"):

Samsung SMN1000D, 25 kg, 94 cm (37"), 139.7 cm (55")

Long summary description Samsung SMN1000D 139.7 cm (55"):

Samsung SMN1000D. Maximum weight capacity: 25 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 139.7 cm (55")

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.