Samsung logo

Samsung CTN431SC0W hob White Countertop Zone induction hob 1 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84722
Info modified on:
25 Jan 2023, 08:35:16
Short summary description Samsung CTN431SC0W hob White Countertop Zone induction hob 1 zone(s):

Samsung CTN431SC0W, White, Countertop, Zone induction hob, Glass-ceramic, 1 zone(s), 1 zone(s)

Long summary description Samsung CTN431SC0W hob White Countertop Zone induction hob 1 zone(s):

Samsung CTN431SC0W. Product colour: White, Appliance placement: Countertop, Hob type: Zone induction hob. Regular cooking zone: 1800 W. Control type: Touch, Control position: Top front, Display type: LED. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 274 mm, Depth: 364 mm, Height: 566 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.