Samsung logo

Samsung CP1395EST microwave Stainless steel Countertop 36 L 900 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142691
Info modified on:
14 Mar 2024, 19:37:57
Short summary description Samsung CP1395EST microwave Stainless steel Countertop 36 L 900 W:

Samsung CP1395EST, Countertop, 36 L, 900 W, Built-in display, LED, Rotary, Touch

Long summary description Samsung CP1395EST microwave Stainless steel Countertop 36 L 900 W:

Samsung CP1395EST. Appliance placement: Countertop, Interior capacity: 36 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Rotary, Touch, Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.