Samsung logo

Samsung CLX-3170FN multifunction printer Laser A4 2400 x 600 DPI 16 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183983
Info modified on:
02 Mar 2024, 09:43:46
Short summary description Samsung CLX-3170FN multifunction printer Laser A4 2400 x 600 DPI 16 ppm:

Samsung CLX-3170FN, Laser, Colour printing, 2400 x 600 DPI, Colour copying, A4, Direct printing

Long summary description Samsung CLX-3170FN multifunction printer Laser A4 2400 x 600 DPI 16 ppm:

Samsung CLX-3170FN. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.