location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-R607K printer drum Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-R607K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-R607K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993641468 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:26:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-R607K printer drum Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Laser printing
  • - 75000 pages
  • - Printing colours: Black
  • - 1 pc(s)
Long product name Samsung CLT-R607K printer drum Original 1 pc(s) :
The long product name of Samsung CLT-R607K printer drum Original 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLT-R607K - Imaging Unit
More>>>
Samsung CLT-R607K printer drum Original 1 pc(s):
The official description of Samsung CLT-R607K printer drum Original 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compatibility: MultiXpress C9250ND/ C9350ND
- Page Yield: Average 75,000 standard pages

Short summary description Samsung CLT-R607K printer drum Original 1 pc(s):
This short summary of the Samsung CLT-R607K printer drum Original 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-R607K, Original, CLX-9250ND/9350ND, 1 pc(s), 75000 pages, Laser printing, Black

Long summary description Samsung CLT-R607K printer drum Original 1 pc(s):
This is an auto-generated long summary of Samsung CLT-R607K printer drum Original 1 pc(s) based on the first three specs of the first five spec groups.

Samsung CLT-R607K. Type: Original, Compatibility: CLX-9250ND/9350ND, Quantity per pack: 1 pc(s). Weight: 2.25 kg, Package width: 599 mm, Package depth: 176 mm. Pallets per intermodal container (20ft): 24 pc(s), Pallets per intermodal container (40ft): 24 pc(s), Pallets per intermodal container (40ft, HC): 28 pc(s). Package tare weight: 461 g

Features
Print technology
Laser printing
Printing colours
Black
Compatibility *
CLX-9250ND/9350ND
Type *
Original
Quantity per pack *
1 pc(s)
Multipack *
No
Page yield *
75000 pages
Weight & dimensions
Weight
2.25 kg
Package width
599 mm
Package depth
176 mm
Package height
150 mm
Package weight
2.84 kg
Logistics data
Pallets per intermodal container (20ft)
24 pc(s)
Pallets per intermodal container (40ft)
24 pc(s)
Logistics data
Pallets per intermodal container (40ft, HC)
28 pc(s)
Pallet gross width
126 cm
Pallet gross length
76.6 cm
Pallet gross height
12 cm
Master (outer) cases per pallet
288 pc(s)
Master (outer) cases per pallet layer
648 pc(s)
Layers per pallet
756 pc(s)
Master (outer) case width
625 mm
Master (outer) case length
378 mm
Master (outer) case height
344 mm
Master (outer) case gross weight
13 kg
Master (outer) case tare weight
1.65 kg
Products per master (outer) case
4 pc(s)
Other features
Package tare weight
461 g
Country Distributor
Deutschland 1 distributor(s)