Samsung logo

Samsung CLP-775ND laser printer Colour 9600 x 600 DPI A4 Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222614
Info modified on:
17 Feb 2023, 08:40:11
Long product name Samsung CLP-775ND laser printer Colour 9600 x 600 DPI A4 Wi-Fi:

9600 x 600 dpi, 600 MHz Dual Core, 384MB, Ethernet 10/100/1000 Base TX, 33 ppm

Samsung CLP-775ND laser printer Colour 9600 x 600 DPI A4 Wi-Fi:

Ulitising the 600MHz Dual-core parallel printing technology, it is Samsung’s fastest colour printer and is 1.5x faster than a single core printer. Featuring the Easy Colour Manager, Secure Printing, Mobile, and Barcode Printing, it is the ideal printer for any office environment. Delivering brilliant printing results and affordable up-keep, this printer will really help office productivity.


Work better with Fast Speed printing performance


Print documents (small or large) quickly thanks to Samsung’s Fast Speed printing, which is made possible with the 600MHz Dual-core parallel printing technology - 1.5 times faster than single core - and expandable memory. Perfect for getting important work documents printed with high quality and zero fuss, the faster printing speeds will also help boost office productivity and enhance workflows. A reliable and superior printer like this will quickly become a must-have business tool - you’ll wonder how your business ever functioned without one.


Your printing experience just got a lot more colourful


With an almost unreal knack for colour accuracy and the power to handle the demands of premium quality 9600 x 600dpi with absolute ease, the CLP-775ND delivers high quality colour printing whenever you need it. And its Easy Colour Manager and enhanced CTD sensor ensure that colour output is always clear, sharp and professional, giving you control of your colours — allowing you to easily adjust colour balance, brightness, contrast and saturation of any image that you view on your monitor.


Free your day with a reliable printing


Utilising a semi-retard roller, which provides a unique backward friction during the paper pickup process, your operation will see increases in productivity and even bigger reductions in work frustration. Common problems that often add to stress-levels, will become things of the past. An impressive high monthly duty is one of the clear-cut and measurable benefits found with anti-jam technology, and will add to a more streamlined and reliable workflow.


Take control of office documents with Secure Printing


Important documents can easily end up in the wrong hands, especially when work printers are shared among many users. With Secure Printing you can now keep your documents safe from prying eyes using a pin code, which prevents your documents from being printed until it has been entered. Once you have sent the job to the printer, you simply go to the printer, scroll down the user interface to find your particular file, and then authorise the print by entering in the pin code. This is a simple and effective way of keeping tight control over the circulation of important documents, while also minimising unnecessary printing.


Connect with your colleagues


Connect everyone in your office to one network and keep everything running smoothly. They’ll share a common printer and you’ll save time from servicing multiple machines. And with a powerful 1 Gigabit network LAN connection you can increase your performance by hooking it up to the network. Improve your communication skills with the CLP-775ND laser printer and keep your lines of communication open.

Short summary description Samsung CLP-775ND laser printer Colour 9600 x 600 DPI A4 Wi-Fi:

Samsung CLP-775ND, Laser, Colour, 9600 x 600 DPI, A4, 33 ppm, Duplex printing

Long summary description Samsung CLP-775ND laser printer Colour 9600 x 600 DPI A4 Wi-Fi:

Samsung CLP-775ND. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.